The LTC4257IS8#PBF is an IEEE 802.3af Power over Ethernet interface controller for powered devices, available in an 8-pin SO package. It integrates a 100V, 400mA power MOSFET, a 25kΩ signature resistor, and programmable classification current for IEEE 802.3af Classes 0-4. It features undervoltage lockout, smart thermal protection with overtemperature trip at 120°C and shutdown at 140°C, and a power good signal. The device operates over an ambient temperature range of −40°C to 85°C and provides input current limiting with thermal foldback. Its on-resistance is specified up to 2.0 Ω at 300mA load current.
IC POE CNTRL 1 CHANNEL 8SOIC Product overview: LTC4257IS8#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Over Ethernet Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 779-LTC4257IS8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 779-LTC4257IS8#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |