The LTC4257 is a Power over Ethernet interface controller designed for IEEE 802.3af Powered Devices, integrating a 100V, 400mA MOSFET, 25kΩ signature resistor, classification current source, and thermal protection. It is available in an 8-pin, 3mm × 3mm DFN package with an exposed thermal pad, and operates from -40°C to 85°C. The device supports programmable classification (Class 0-4), undervoltage lockout at -37.7V to -40.2V turn-on, and smart thermal foldback with a shutdown trip at 140°C. Input current limit is 300mA to 400mA, with an on-resistance of 1.0Ω to 2.0Ω. A power-good signal indicates valid operation, and the signature resistance is 23.25kΩ to 26.00kΩ per IEEE 802.3af specifications.
IC POE CNTRL 1 CHANNEL 8DFN Product overview: LTC4257IDD#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Over Ethernet Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 779-LTC4257IDD#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 779-LTC4257IDD#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |