The LTC4257-1 is a Power over Ethernet interface controller for Powered Devices (PDs) compliant with IEEE 802.3af. It integrates a 100V, 400mA power MOSFET, dual-level current limit, programmable classification, undervoltage lockout, thermal protection, and a 25kΩ signature resistor. Available in an 8-lead (3mm × 3mm) DFN package, it supports classification classes 0-4, has a 30.5V typical UVLO turn-off threshold, and provides a power good signal. The device operates with a supply voltage range down to -57V and is qualified for industrial temperature range -40°C to 85°C in the IDD variant. The exposed pad must be soldered to an electrically isolated PCB heatsink.
IC POE CNTRL 1 CHANNEL 8DFN Product overview: LTC4257IDD-1#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Over Ethernet Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 779-LTC4257IDD-1#PBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 779-LTC4257IDD-1#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |