The LT4293 is a powered device (PD) interface controller supporting LTPoE++ and IEEE 802.3af/at/bt standards for power delivery up to 90W. It is available in a 10-lead (3mm × 3mm) plastic DFN package and operates over a junction temperature range of -40°C to 85°C for the IDD variant. The device features an integrated signature resistor, configurable auxiliary power support as low as 9V, and an external hot-swap N-channel MOSFET interface for high efficiency. It includes overtemperature protection, undervoltage lockout, and a power good output. The T2P output distinguishes between LTPoE++ and IEEE 802.3bt power sourcing equipment during negotiation. Pin-compatible with the LT4275A/B/C and LT4294 families, it enables easy migration between compatible PD designs.
IC POE CNTRL 1 CHANNEL 10DFN Product overview: LT4293IDD#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Over Ethernet Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 779-LT4293IDD#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 779-LT4293IDD#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |