The LT4275C is an IEEE 802.3af compliant Powered Device controller delivering up to 13W from a Power over Ethernet link. It is available in a 10-lead (3mm × 3mm) plastic DFN package with an exposed pad connected to ground. The device supports an operating junction temperature range from -40°C to 85°C, features an integrated signature resistor, undervoltage lockout, and thermal protection, and uses an external N-channel MOSFET for high efficiency. It includes a power good output and optional auxiliary power support down to 9V.
IC POE CNTRL 1 CHANNEL 10DFN Product overview: LT4275CIDD#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Over Ethernet Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 779-LT4275CIDD#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 779-LT4275CIDD#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |