The LT4275AHDD#TRPBF is an IEEE 802.3at/af and LTPoE++ powered device controller that delivers up to 90W of power at the RJ45 connector. It is housed in a 10-lead (3mm × 3mm) plastic DFN package with an exposed thermally conductive pad that must be soldered to the PCB ground. The device operates over a junction temperature range of -40°C to 125°C and supports auxiliary power as low as 9V. It includes integrated signature resistance, undervoltage lockout, overtemperature protection, and an external N-channel MOSFET for high efficiency. The part is pin-for-pin compatible with other LT4275 variants and supports non-standard low voltage PoE operation. It drives an opto-coupler to indicate power levels from attached PSEs.
IC POE CNTRL 1 CHANNEL 10DFN Product overview: LT4275AHDD#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Over Ethernet Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 779-LT4275AHDD#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 779-LT4275AHDD#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |