The TK717XX is a 200 mA bipolar LDO regulator with auto discharge, active high on/off control, and built-in reverse bias, overcurrent, and thermal protection. It operates from 2.1 V to 14 V input, provides output voltages from 1.5 V to 5 V, and maintains a dropout voltage of 163 mV at 200 mA. The quiescent current is 72 μA, and it operates over a temperature range of -40 °C to +85 °C. The device is packaged in SOT23-5.
IC REG LINEAR 3V 200MA SOT23-6 Product overview: TK71730SCL from Asahi Kasei Microdevices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TK71730SCL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-TK71730SCL |
| Product Name | 3V 200MA SOT23 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3 volts |