The RQ5RW19CA-TR-FE is a CMOS-based linear voltage regulator IC in an SC-82AB package, designed for battery-powered applications requiring low standby current and high output voltage accuracy. It provides a fixed output voltage of 1.9V with ±2.0% tolerance, operates from an input voltage up to 8.0V, and supports an output current of up to 50mA. The device features a typical supply current of 1.5μA and a standby current of 0.1μA, with a dropout voltage of 40mV at 1mA load. It includes a built-in current limit circuit and has a chip enable function with "L"-active logic. The package dimensions and pin configuration conform to the SC-82AB standard for high-density board mounting.
IC REG LINEAR 1.9V 50MA SC82AB Product overview: RQ5RW19CA-TR-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.9V, 50MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RQ5RW19CA-TR-FE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-RQ5RW19CA-TR-FE |
| Product Name | 1.9V 50MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.9 volts |
| IOUT | 0.0350 amps |