The RP200N is a 300mA CMOS LDO regulator in SOT-23-5 package with three operating modes: standby, Fast Mode, and Auto ECO Mode. It operates from 1.4V to 5.25V input, provides output voltages from 0.8V to 4.0V in 0.1V steps, and maintains ±1.0% accuracy for outputs above 2.0V at 25°C. Supply current is typ. 55µA in Fast Mode and 1.0µA in low power mode, with 0.1µA in standby. Dropout voltage is typ. 0.23V at 300mA and 2.8V output. The device includes fold-back current limit and supports ceramic output capacitors of 1.0µF. The RP200N331B-TR-FE variant provides a fixed 3.3V output and lacks auto-discharge functionality. It is RoHS and halogen-free compliant.
IC REG LINEAR 3.3V 300MA SOT23-5 Product overview: RP200N331B-TR-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP200N331B-TR-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-RP200N331B-TR-FE |
| Product Name | 3.3V 300MA SOT23 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.3 volts |
| IOUT | 0.3000 amps |