The RP200K311D-TR is a 300mA LDO voltage regulator in a DFN(PL)1212-6 package, part of the RP200x series featuring Auto ECO Mode and Fast Mode operation. It has an output voltage of 3.1V, with ±1.0% accuracy at 25°C for voltages above 2.0V, and operates from an input range of 1.4V to 5.25V. The regulator offers a dropout voltage of typ. 0.23V at 300mA output, supply current of typ. 55µA in Fast Mode and typ. 1.0µA in low power mode, and includes built-in fold-back current limiting. The device supports ceramic capacitors of 1.0µF and includes an auto-discharge function. Packages are optimized for high-density board mounting.
IC REG LIN 3.1V 300MA DFN1212-6 Product overview: RP200K311D-TR from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP200K311D-TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-RP200K311D-TR |
| Product Name | 3.1V 300MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.1 volts |
| IOUT | 0.3000 amps |