The RP171N301D-TR-FE is a 150mA low-dropout linear regulator in a SOT-23-5 package, designed for battery-powered portable devices. It supports an input voltage range of 2.6V to 10.0V and provides a fixed 3.0V output with ±1.0% accuracy. The regulator features a typ. 23µA operating supply current, 0.1µA standby current, and a dropout voltage of typ. 0.40V at 150mA output. It includes fold-back current protection, thermal shutdown at 165°C, and a soft-start function. The device has a built-in auto-discharge function that pulls the output to 0V during standby. Ceramic capacitors of 1.0µF or more are recommended for stability.
IC REG LINEAR 3V 150MA SOT23-5 Product overview: RP171N301D-TR-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP171N301D-TR-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-RP171N301D-TR-FE |
| Product Name | 3V 150MA SOT23 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3 volts |
| IOUT | 0.1500 amps |