The RP170N331D-TR-FE is a 300mA low dropout linear regulator in SOT-23-5 package, designed for battery-powered portable equipment. It supports a 2.6V to 10.0V input voltage range and provides a fixed 3.3V output voltage with ±1.0% accuracy. The device features a typical quiescent current of 23µA and standby current of 0.1µA, with a dropout voltage of 0.77V at 300mA. It includes built-in fold-back current protection, thermal shutdown at 165°C, and an auto-discharge function that pulls the output to 0V during standby. The regulator is stable with a minimum 1.0µF ceramic output capacitor and sources output voltage in 0.1V steps from 1.2V to 6.5V. The SOT-23-5 package measures 2.8mm × 2.9mm and has a pinout with VDD, GND, CE, NC, and VOUT. It is RoHS and halogen-free compliant, and designed for use in consumer electronics, cameras, and communication devices.
IC REG LINEAR 3.3V 300MA SOT23-5 Product overview: RP170N331D-TR-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP170N331D-TR-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-RP170N331D-TR-FE |
| Product Name | 3.3V 300MA SOT23 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.3 volts |
| IOUT | 0.3000 amps |