The RP170N301B-TR-FE is a 300mA low-dropout regulator in a SOT-23-5 package, designed for battery-powered portable devices requiring a stable 3.0V output. It operates with an input voltage range of 2.6V to 10.0V and features a standby current of typ. 0.1µA and an operating supply current of typ. 23µA. Output voltage accuracy is ±1.0%, with a temperature-drift coefficient of typ. ±80ppm/°C. Dropout voltage is typ. 0.77V at 300mA load. The device includes fold-back current protection, thermal shutdown at 165°C, and a soft-start function. It is optimized for use with ceramic capacitors of 1.0µF or more. The part supports a chip enable function to enter low-power standby mode and complies with Pb-free and halogen-free standards.
IC REG LINEAR 3V 300MA SOT23-5 Product overview: RP170N301B-TR-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP170N301B-TR-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-RP170N301B-TR-FE |
| Product Name | 3V 300MA SOT23 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3 volts |
| IOUT | 0.3000 amps |