The RP170N151B-TR-FE is a 300mA low-dropout linear regulator from the RP170x series, designed for battery-powered portable devices. It is available in a SOT-23-5 package and operates with an input voltage range of 2.6V to 10.0V, providing a fixed 1.5V output. The device features a typical quiescent current of 23µA and a standby current of 0.1µA, with a dropout voltage of 0.77V at 300mA output and 0.20V at 100mA. Output voltage accuracy is ±1.0%, and the temperature drift coefficient is ±80ppm/°C. It includes built-in fold-back current protection, thermal shutdown at 165°C, and a soft-start function. The part supports chip enable for standby mode and is compatible with ceramic capacitors of 1.0µF or more. The auto-discharge function is disabled (B variant).
IC REG LINEAR 1.5V 300MA SOT23-5 Product overview: RP170N151B-TR-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP170N151B-TR-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-RP170N151B-TR-FE |
| Product Name | 1.5V 300MA SOT23 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.5 volts |
| IOUT | 0.3000 amps |