The RP170H331D-T1-FE is a 300mA low dropout linear regulator from the RP170x series, housed in an SOT-89-5 package. It operates with an input voltage range of 2.6V to 10.0V and provides a fixed 3.3V output. The regulator features a shutdown current of typ. 0.1µA, a dropout voltage of typ. 0.77V at 300mA output, and a line regulation of typ. 0.02%/V. Built-in protections include fold-back current limiting at typ. 40mA and thermal shutdown at 165°C. A chip enable function allows standby mode, and an auto-discharge circuit rapidly pulls the output to 0V when disabled. Ceramic capacitors of 1.0µF or greater are recommended for stability. The part supports a 6.5V maximum output voltage range and is designed for portable battery-powered devices.
IC REG LINEAR 3.3V 300MA SOT89-5 Product overview: RP170H331D-T1-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP170H331D-T1-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-RP170H331D-T1-FE |
| Product Name | 3.3V 300MA SOT89 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.3 volts |
| IOUT | 0.3000 amps |