The RP154L041B-E2 is a dual LDO regulator in an 8-pin DFN1216-8 package, designed for low-power portable electronics. It provides two independent 300 mA outputs with an output voltage range of 0.8 V to 3.7 V in 0.1 V steps; this variant sets one output at 1.8 V and the other at 2.7 V. The regulator operates from 1.4 V to 5.25 V input, features a typical dropout voltage of 0.25 V at 300 mA, and draws 50 µA per channel in normal operation. It offers 75 dB ripple rejection at 1 kHz, ±1.0% output voltage accuracy at 25°C, and includes auto-discharge functionality for rapid output voltage decay during standby. The device is compatible with ceramic capacitors of 1.0 µF or greater and incorporates short-current and overcurrent protection.
IC REG LIN 1.8V/2.7V 300MA 8DFN Product overview: RP154L041B-E2 from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.7V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.7V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP154L041B-E2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-RP154L041B-E2 |
| Product Name | 1.8V 2.7V 300MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.8 to 2.7 volts |
| IOUT | 0.3000 amps |