The RP132H331D-T1-FE is a 1A low-dropout linear voltage regulator in an SOT-89-5 package, designed for battery-powered and portable electronic applications. It provides a fixed output voltage of 3.3V with an accuracy of ±1.0% and operates over an input voltage range of 1.4V to 6.5V. The regulator has a typical dropout voltage of 0.52V at 1A output current and a standby current of 0.15µA. It includes an auto-discharge function that lowers the output to 0V during standby mode and features thermal shutdown at 165°C. Ceramic capacitors of 2.2µF or greater are recommended for stable operation when the output voltage is 3.6V or lower. The device also includes fold-back short-circuit protection and an inrush current limit of 500mA.
IC REG LINEAR 3.3V 1A SOT89-5 Product overview: RP132H331D-T1-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP132H331D-T1-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-RP132H331D-T1-FE |
| Product Name | 3.3V 1A SOT89 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.3 volts |
| IOUT | 1 amps |