The RP131K311D-TR is a 1A low dropout linear voltage regulator from the RP131x series, housed in a DFN(PL)1820-6 package. It provides a fixed output voltage of 3.1V with ±1.0% accuracy, operates from an input voltage range of 1.6V to 6.5V, and has a typical dropout voltage of 0.5V at 1A load. The device includes built-in current limiting, thermal shutdown at 165°C, and an auto-discharge function that pulls the output to 0V during standby. Standby current is typ. 0.15μA, and supply current is typ. 65μA. It requires a minimum of 4.7μF output capacitance for output voltages above 3.6V. The IC is designed for battery-powered and portable electronic applications.
IC REG LINEAR 3.1V 1A DFN1820-6 Product overview: RP131K311D-TR from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP131K311D-TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-RP131K311D-TR |
| Product Name | 3.1V 1A Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.1 volts |
| IOUT | 1 amps |