The RP131x Series are 1A low-dropout voltage regulators with a minimum input voltage of 1.6V and output voltages adjustable in 0.1V steps from 0.8V to 5.5V. This part, designated as RP131K181D5-TR, uses the DFN(PL)1820-6 package and includes an auto-discharge function. It features a typical standby current of 0.15µA, typical supply current of 65µA, and a dropout voltage of 0.5V at 1A output. Built-in protections include fold-back current limiting (typical 250mA at short circuit), thermal shutdown at 165°C, and an inrush current limit of 500mA. Output voltage accuracy is ±1.0%, with a temperature drift of ±100ppm/°C. Ceramic output capacitors of 4.7µF or more are recommended for output voltages above 3.6V. The part is RoHS and halogen free, and designed for battery-powered and portable electronic applications.
IC REG LINEAR 1.85V 1A DFN1820-6 Product overview: RP131K181D5-TR from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.85V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.85V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP131K181D5-TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-RP131K181D5-TR |
| Product Name | 1.85V 1A Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.85 volts |
| IOUT | 1 amps |