The RP131K181D-TR is a 1.8V, 1A low-dropout linear voltage regulator in a DFN(PL)1820-6 package, part of a series featuring input voltage range of 1.6V to 6.5V, output accuracy of ±1.0%, and built-in current limiting, thermal shutdown, and auto-discharge functions. It operates with a standby current of typ. 0.15μA and dropout voltage of typ. 0.5V at 1A output, and requires a ceramic output capacitor of at least 2.2μF for voltages ≤3.6V. The device is suited for battery-powered and portable applications.
IC REG LINEAR 1.8V 1A DFN1820-6 Product overview: RP131K181D-TR from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP131K181D-TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-RP131K181D-TR |
| Product Name | 1.8V 1A Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.8 volts |
| IOUT | 1 amps |