The RP131K181B-TR is a 1.8V, 1A low dropout linear voltage regulator in a DFN(PL)1820-6 package, suitable for high-density board mounting. It operates with an input voltage range of 1.6V to 6.5V and provides an output voltage accuracy of ±1.0%. The device features a typical standby current of 0.15µA, a dropout voltage of 0.5V at 1A output, and built-in protection circuits including current limit, thermal shutdown, and inrush current limiting. It supports ceramic input and output capacitors of at least 2.2µF for output voltages ≤3.6V. The part includes no auto-discharge function and complies with Pb-free and halogen-free standards. The DFN(PL)1820-6 package dimensions and thermal performance support compact, high-reliability designs in battery-powered and portable applications.
IC REG LINEAR 1.8V 1A DFN1820-6 Product overview: RP131K181B-TR from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP131K181B-TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-RP131K181B-TR |
| Product Name | 1.8V 1A Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.8 volts |
| IOUT | 1 amps |