The RP130N381D-TR-FE is a 150 mA low dropout linear regulator in a SOT-23-5 package, part of the RP130x series designed for battery-powered portable devices. It operates from an input voltage of 1.7 V to 6.5 V and provides a fixed 3.8 V output with an accuracy of ±1.0% at 25°C. The regulator features a typical supply current of 38 µA, a dropout voltage of 0.32 V at 150 mA output, and a ripple rejection of 80 dB at 1 kHz. The chip enable pin is active high with auto-discharge functionality, enabling rapid output discharge during standby. Ceramic capacitors of 0.47 µF or greater are recommended for stability. The package dimensions are consistent with the SOT-23-5 footprint, enabling high-density board mounting.
IC REG LINEAR 3.8V 150MA SOT23-5 Product overview: RP130N381D-TR-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.8V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.8V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP130N381D-TR-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-RP130N381D-TR-FE |
| Product Name | 3.8V 150MA SOT23 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.8 volts |
| IOUT | 0.1500 amps |