The RP115L221D-E2 is a CMOS-based low dropout linear voltage regulator in a DFN1216-8 package, providing a fixed 2.2 V output at up to 500 mA output current when the LCON pin is set to "L". It features a typical dropout voltage of 0.195 V at 1.0 A and 1.2 V output, though the actual dropout at 500 mA and 2.2 V is not specified. The device offers ±1.0% output voltage accuracy for output voltages ≥1.75 V, a typical supply current of 110 μA, and a standby current of 0.5 μA. It includes built-in thermal shutdown, reverse current protection, and inrush current suppression. The package is DFN1216-8, sized for space-constrained applications. It meets RoHS and halogen-free standards for solderability and environmental compliance.
IC REG LIN 2.2V 500MA DFN1216-8 Product overview: RP115L221D-E2 from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.2V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP115L221D-E2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-RP115L221D-E2 |
| Product Name | 2.2V 500MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 2.2 volts |
| IOUT | 0.5000 amps |