The RP115H101D-T1-FE is a CMOS-based linear voltage regulator in the SOT-89-5 package, designed for battery-powered and portable equipment requiring up to 1.0 A output current. It features a dropout voltage of typ. 0.235 V at 1.0 A output and 1.2 V setting, a supply current of typ. 110 μA, and standby current of typ. 0.5 μA. The regulator provides ±1.0% output voltage accuracy for set voltages ≥1.75 V, with a temperature coefficient of typ. ±30 ppm/°C. Ripple rejection is typ. 75 dB at 1 kHz for output voltages above 1.8 V. The device includes built-in current limiting, thermal shutdown at 165°C, reverse current protection, and inrush current suppression. It requires a minimum output capacitor of 1.0 μF. The output voltage is fixed at 1.0 V, and the CE pin is active-high with auto-discharge functionality. The SOT-89-5 package enables higher power applications with no user-selectable current limit.
IC REG LINEAR 1V 1A SOT89-5 Product overview: RP115H101D-T1-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 1A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 1A, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP115H101D-T1-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-RP115H101D-T1-FE |
| Product Name | 1V 1A SOT89 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1 volts |
| IOUT | 1 amps |