The RP114N291D-TR-FE is a 300 mA CMOS LDO voltage regulator in a SOT-23-5 package, designed for battery-powered portable equipment. It delivers a fixed 2.9 V output with ±1.0% accuracy at 25°C, operates from 1.4 V to 5.25 V input, and has a typical dropout voltage of 0.25 V at 300 mA output. Supply current is typ. 50 µA, and standby current is typ. 0.1 µA. The device features "H" active chip enable with auto-discharge function, 75 dB ripple rejection at 1 kHz, and built-in fold-back current limit. It requires a minimum 1.0 µF ceramic output capacitor.
IC REG LINEAR 2.9V 300MA SOT23-5 Product overview: RP114N291D-TR-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.9V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP114N291D-TR-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-RP114N291D-TR-FE |
| Product Name | 2.9V 300MA SOT23 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 2.9 volts |
| IOUT | 0.3000 amps |