The RP114N201D-TR-FE is a 300 mA CMOS LDO voltage regulator in a SOT-23-5 package, designed for battery-powered portable equipment. It features a fixed 2.0 V output voltage, an input voltage range of 1.4 V to 5.25 V, typ. 50 µA supply current, and typ. 0.1 µA standby current. The dropout voltage is typ. 0.25 V at 300 mA output, with output voltage accuracy of ±1.0% at 25 °C for set voltages above 2.0 V. The device includes a chip enable pin active high with auto-discharge function, and is compatible with 1.0 µF or greater ceramic output capacitors. Ripple rejection is typ. 75 dB at 1 kHz.
IC REG LINEAR 2V 300MA SOT23-5 Product overview: RP114N201D-TR-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP114N201D-TR-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-RP114N201D-TR-FE |
| Product Name | 2V 300MA SOT23 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 2 volts |
| IOUT | 0.3000 amps |