The RP112x series is a low-noise 150 mA LDO regulator with a typical output noise of 10 μVrms, ripple rejection of 80 dB at 1 kHz, 75 dB at 10 kHz, and 65 dB at 100 kHz, and an output voltage accuracy of ±1.0%. It operates from an input voltage range of 2.0 V to 5.25 V and supports output voltages from 1.2 V to 4.8 V in 0.1 V steps. The RP112Q332B-TR-FE variant is packaged in SC-88A, features a "H"-active chip enable pin, and does not include an auto-discharge function. Supply current is typ. 75 μA, standby current is typ. 0.1 μA, and dropout voltage is typ. 0.20 V at 150 mA output. Ceramic capacitors of 1.0 μF or more are recommended. The part is designed for noise-sensitive applications such as portable music players and RF modules.
IC REG LINEAR 3.3V 150MA SC88A Product overview: RP112Q332B-TR-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP112Q332B-TR-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-RP112Q332B-TR-FE |
| Product Name | 3.3V 150MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.3 volts |
| IOUT | 0.1500 amps |