The RP112N331D-TR-FE is a 150 mA low-dropout voltage regulator from the RP112x series, designed for low-noise applications such as portable music players and RF modules. It is available in a SOT-23-5 package, with an output voltage of 3.3 V, a supply current of 75 µA typ., and a dropout voltage of 0.20 V typ. at 150 mA. The regulator features output noise of 10 µVrms typ., ripple rejection of 80 dB at 1 kHz, 75 dB at 10 kHz, and 65 dB at 100 kHz, and an output voltage accuracy of ±1.0%. It includes a chip enable pin active high and an auto-discharge function. The input voltage range is 2.0 V to 5.25 V, and it supports ceramic output capacitors of 1.0 µF or more.
IC REG LINEAR 3.3V 150MA SOT23-5 Product overview: RP112N331D-TR-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP112N331D-TR-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-RP112N331D-TR-FE |
| Product Name | 3.3V 150MA SOT23 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.3 volts |
| IOUT | 0.1500 amps |