The RP112x series is a 150 mA low dropout regulator designed for low-noise applications such as portable music players and RF modules, featuring output noise as low as 10 μVrms and ripple rejection of 80 dB at 1 kHz. It operates from 2.0 V to 5.25 V input with output voltages selectable from 1.2 V to 4.8 V in 0.1 V steps, and includes a chip enable pin with 'H' active logic and auto-discharge functionality. The RP112K451D-TR variant uses the DFN(PL)1010-4 package measuring 1 mm square and provides a fixed 4.5 V output. Supply current is typ. 75 µA, standby current is typ. 0.1 µA, and dropout voltage is typ. 0.20 V at 150 mA output. Built-in foldback protection and ceramic output capacitor requirements of 1.0 µF or more are specified. Output voltage accuracy is ±1.0%, with a temperature coefficient of typ. ±30 ppm/°C.
IC REG LIN 4.5V 150MA DFN1010-4 Product overview: RP112K451D-TR from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP112K451D-TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-RP112K451D-TR |
| Product Name | 4.5V 150MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 4.5 volts |
| IOUT | 0.1500 amps |