The RP110N301D-TR-FE is a 150mA low supply current LDO regulator in a SOT-23-5 package, part of the RP110x series designed for battery-powered portable equipment. It features a 3.0V fixed output voltage, typ. 1.0µA supply current, typ. 0.28V dropout voltage at 150mA, and ±1.0% output voltage accuracy. The device includes a chip enable input with 'H' active logic and an auto-discharge function, operates from 1.4V to 5.25V input, and requires a minimum 0.1µF ceramic output capacitor. It is RoHS and halogen free compliant.
IC REG LINEAR 3V 150MA SOT23-5 Product overview: RP110N301D-TR-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP110N301D-TR-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-RP110N301D-TR-FE |
| Product Name | 3V 150MA SOT23 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3 volts |
| IOUT | 0.1500 amps |