The RP110L241C-TR is a 150mA low-supply-current LDO regulator with a fixed 2.4V output, housed in a DFN1010-4 package. It operates from 1.4V to 5.25V input, with an output voltage accuracy of ±1.0% and a typical dropout voltage of 0.28V at 150mA. Supply current is typ. 1.0µA, and standby current is typ. 0.1µA. The device includes built-in fold-back current limiting, a soft-start circuit, and requires a minimum 0.1µF ceramic output capacitor. It is designed for battery-powered portable equipment and offers no auto-discharge function with CE pin unavailable.
IC REG LIN 2.4V 150MA DFN1010-4 Product overview: RP110L241C-TR from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.4V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP110L241C-TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-RP110L241C-TR |
| Product Name | 2.4V 150MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 2.4 volts |
| IOUT | 0.1500 amps |