The RP110K301B-TR is a 150mA low supply current LDO regulator IC in a DFN(PL)0808-4 package, designed for battery-powered portable equipment. It operates with an input voltage range of 1.4V to 5.25V and provides a fixed 3.0V output voltage with ±1.0% accuracy. The regulator has a typical supply current of 1.0µA and a standby current of 0.1µA, with a dropout voltage of 0.28V at 150mA output. It includes built-in fold-back short-circuit protection, a soft-start circuit, and requires a minimum of 0.1µF ceramic output capacitor. The CE pin is active high, and auto-discharge is disabled. The device is RoHS and halogen free compliant.
IC REG LINEAR 3V 150MA DFN0808-4 Product overview: RP110K301B-TR from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP110K301B-TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-RP110K301B-TR |
| Product Name | 3V 150MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3 volts |
| IOUT | 0.1500 amps |