The RP109N181B-TR-FE is a 1.8V, 150mA CMOS-based low dropout linear regulator in SOT-23-5 package, designed for battery-powered portable equipment. It operates from 1.4V to 5.25V input, with a typical dropout voltage of 0.25V at 150mA output, and features a standby current of 0.1µA and supply current of 50µA. Output voltage accuracy is ±1.0%, with a temperature drift of ±30ppm/°C for outputs ≥1.8V. Ripple rejection is typically 75dB at 1kHz. The IC includes a chip enable function and built-in fold-back current limiting (typ. 40mA). A 0.1µF ceramic capacitor is recommended on the output, and the chip enable pin is "H" active without auto-discharge. The SOT-23-5 package pinout includes VDD, GND, CE, NC, and VOUT.
IC REG LINEAR 1.8V 150MA SOT23-5 Product overview: RP109N181B-TR-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP109N181B-TR-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-RP109N181B-TR-FE |
| Product Name | 1.8V 150MA SOT23 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.8 volts |
| IOUT | 0.1500 amps |