The RP108J181D-T1-FE is a 3A low-dropout linear regulator in a TO-252-5-P2 package, designed for low-input-voltage applications down to 1.6V with a fixed 1.8V output. It features a supply current of 350εA, standby current of 2εA, dropout voltage of 0.51V at 2.8V output, and includes fold-back current limiting, thermal shutdown at 165°C, reverse current protection, and a soft-start function with a typical time of 180μs. The device supports ceramic output capacitors of 10μF or more and includes an auto-discharge function that lowers the output to 0V when ce is deactivated. Input voltage range is 1.6V to 5.25V, output accuracy is ±1.0% (±15mV for Vout ≤ 1.5V), and output voltage temperature drift is ±100ppm/°C.
IC REG LINEAR 1.8V 3A TO252-5-P2 Product overview: RP108J181D-T1-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP108J181D-T1-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-RP108J181D-T1-FE |
| Product Name | 1.8V 3A TO252 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.8 volts |
| IOUT | 3 amps |