The RP108J081D-T1-FE is a 3A low-dropout linear regulator with a fixed 0.8V output, housed in a TO-252-5-P2 package. It operates with an input voltage range of 1.6V to 5.25V and features a dropout voltage of typ. 0.51V at 2.8V output. Integrated functions include fold-back protection (typ. 220mA), thermal shutdown (triggers at 165°C), reverse current protection, and a soft-start circuit with a typical duration of 180 µs. The device includes an auto-discharge function that pulls the output to 0V during standby mode. Supply current is typ. 350 µA, and standby current is typ. 2 µA. Ceramic capacitors of 10 µF or more are recommended for output stability. The output voltage accuracy is ±1.0% (±15 mV when VOUT ≤ 1.5V), with a temperature drift of typ. ±100 ppm/°C. The tab on the package is electrically connected to GND and should be connected to the ground plane for optimal thermal performance.
IC REG LINEAR 0.8V 3A TO252-5-P2 Product overview: RP108J081D-T1-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8V, 3A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 3A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP108J081D-T1-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-RP108J081D-T1-FE |
| Product Name | 0.8V 3A TO252 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.8000 volts |
| IOUT | 3 amps |