The RP106K181D-TR is a 400mA low-dropout voltage regulator in a DFN(PL)1212-6 package, designed for portable and battery-powered applications. It operates with an input voltage range of 1.0V to 3.6V and provides a fixed 1.8V output with an accuracy of ±0.8% at 25°C. The regulator features a dropout voltage of typ. 0.22V at 1.5V output, a standby current of typ. 0.1µA, and a supply current of typ. 48µA. It includes built-in fold-back current protection and a constant slope circuit, and is recommended for use with ceramic capacitors of 1.0µF or more. The IC supports chip enable logic and has an auto-discharge function at off-state. The package measures 1.2mm square.
IC REG LIN 1.8V 400MA DFN1212-6 Product overview: RP106K181D-TR from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP106K181D-TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-RP106K181D-TR |
| Product Name | 1.8V 400MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.8 volts |
| IOUT | 0.4000 amps |