The RP105L111F-TR is a 400 mA CMOS low-dropout voltage regulator in a DFN1212-5 package, designed for low input voltage operation down to 0.9 V and output voltage settings from 0.6 V to 1.5 V in 0.1 V steps, with a fixed output of 1.1 V. It features a typical dropout voltage of 105 mV at 400 mA output, a supply current of 28 κ, and a standby current of 0.1 κ. The regulator includes UVLO with no auto-discharge function, a fold-back current limit of 120 mA, and supports ceramic capacitors of at least 1.0 ο on the output. Input voltage range is set to VOUT + 0.1 V to VBIAS (VOUT ≥ 0.8 V) with VBIAS between 2.4 V and 5.25 V.
IC REG LIN 1.1V 400MA DFN1212-5 Product overview: RP105L111F-TR from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V, 400MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.1V, 400MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP105L111F-TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-RP105L111F-TR |
| Product Name | 1.1V 400MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.1 volts |
| IOUT | 0.4000 amps |