The RP104N121D-TR-FE is a 150mA CMOS LDO voltage regulator in a SOT-23-5 package, part of the RP104x series featuring a 1.2V output voltage, ultra-low supply current ofTyp. 1.0µA, and standby current ofTyp. 0.1µA. It supports an input voltage range of 1.7V to 5.25V, has a dropout voltage ofTyp. 0.24V at 150mA output, and output voltage accuracy of±0.8%. The device includes a 'H' active chip enable circuit and auto-discharge function at off state, and is compatible with ceramic capacitors of 0.1µF or more. It is designed for battery-powered portable equipment and consumer electronics.
IC REG LINEAR 1.2V 150MA SOT23-5 Product overview: RP104N121D-TR-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP104N121D-TR-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-RP104N121D-TR-FE |
| Product Name | 1.2V 150MA SOT23 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 1.2 volts |
| IOUT | 0.1500 amps |