The RP103N251D-TR-FE is a 150mA CMOS LDO voltage regulator in a SOT-23-5 package, featuring a fixed 2.5V output voltage, 36μA typical supply current, 0.1μA typical standby current, 0.21V dropout voltage at 150mA, 75dB ripple rejection at 1kHz, and ±1.0% output voltage accuracy. It operates from 1.7V to 5.25V input and includes a chip enable function with "H" active logic and auto-discharge at off state. Ceramic output capacitors of 0.47μF or higher are recommended. The device is designed for battery-powered and portable communication equipment.
IC REG LINEAR 2.5V 150MA SOT23-5 Product overview: RP103N251D-TR-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP103N251D-TR-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-RP103N251D-TR-FE |
| Product Name | 2.5V 150MA SOT23 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 2.5 volts |
| IOUT | 0.1500 amps |