The RP103N201D-TR-FE is a 150mA CMOS low-dropout linear voltage regulator in a SOT-23-5 package, part of the RP103x series featuring fixed output voltage accuracy of ±1.0%, standby current of typ. 0.1μA, and dropout voltage of typ. 0.21V at 150mA output. The device operates from 1.7V to 5.25V input, provides 2.0V output, includes a chip enable pin active high, and supports ceramic output capacitors of 0.47μF or more. The SOT-23-5 package enables high-density board mounting. The part includes an auto-discharge function at off-state and complies with lead-free and halogen-free standards.
IC REG LINEAR 2V 150MA SOT23-5 Product overview: RP103N201D-TR-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP103N201D-TR-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-RP103N201D-TR-FE |
| Product Name | 2V 150MA SOT23 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 2 volts |
| IOUT | 0.1500 amps |