The RP103K301D-TR is a 150mA CMOS low-dropout voltage regulator with a fixed 3.0V output, housed in a DFN(PL)1010-4 package. It operates from an input voltage range of 1.7V to 5.25V, features a typical supply current of 36μA, and a standby current of 0.1μA. The regulator has a dropout voltage of typ. 0.21V at 150mA, a ripple rejection of typ. 75dB at 1kHz, and output voltage accuracy of ±1.0%. The device includes a chip enable function with "H" active logic and an auto-discharge function at shutdown. It is designed for battery-powered portable equipment and recommends a ceramic output capacitor of 0.47μF or greater. The tab on the package is connected to GND and should be soldered to the board ground plane.
IC REG LINEAR 3V 150MA DFN1010-4 Product overview: RP103K301D-TR from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP103K301D-TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-RP103K301D-TR |
| Product Name | 3V 150MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3 volts |
| IOUT | 0.1500 amps |