The RP100N301D-TR-FE is a 3.0V fixed-output, 200mA low-dropout voltage regulator in a SOT-23-5 package, part of the RP100x series designed for battery-powered portable equipment. It features a supply current of typ. 18μA, standby current of typ. 0.1μA, dropout voltage of typ. 0.13V at 150mA, and output voltage accuracy of ±0.6%. The device includes a chip enable pin active high with auto-discharge function at off state, operates from 1.7V to 5.25V input, and recommends a 1.0μF ceramic capacitor. It meets RoHS and halogen-free requirements.
IC REG LINEAR 3V 200MA SOT23-5 Product overview: RP100N301D-TR-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP100N301D-TR-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-RP100N301D-TR-FE |
| Product Name | 3V 200MA SOT23 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3 volts |
| IOUT | 0.2000 amps |