The RP100K331D-TR is a 3.3V fixed-output low dropout regulator from the RP100x series, designed for battery-powered portable equipment. It is housed in a DFN(PL)1612-4 package and supports an input voltage range of 1.7V to 5.25V with an output accuracy of ±0.6%. The device operates with a typical supply current of 18μA and a dropout voltage of 0.13V at 150mA load. It includes a chip enable function, low standby current of 0.1μA, 75dB ripple rejection at 1kHz, and built-in fold-back current limiting at approximately 40mA. The output voltage is fixed at 3.3V, and the package has a ground-connected tab that should be connected to ground for optimal performance. Ceramic capacitors of 1.0μF or greater are recommended on the output.
IC REG LIN 3.3V 200MA DFN1612-4 Product overview: RP100K331D-TR from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RP100K331D-TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-RP100K331D-TR |
| Product Name | 3.3V 200MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.3 volts |
| IOUT | 0.2000 amps |