The RN5RZ37BA-TR-FE is a CMOS low dropout voltage regulator IC with a fixed 3.7 V output, designed for battery-powered portable devices. It is packaged in SOT-23-5 and features a typical supply current of 20 μA, standby current of 0.1 μA, dropout voltage of 0.2 V at 60 mA, and ripple rejection of 55 dB at 1 kHz. The output voltage accuracy is ±2%, with a temperature drift of ±100 ppm/°C. The device includes a chip enable pin active high, built-in fold-back current limiting (typical 50 mA), and complies with Pb-free and halogen-free requirements. It is suitable for handheld communication equipment and similar low-power applications.
IC REG LINEAR 3.7V 100MA SOT23-5 Product overview: RN5RZ37BA-TR-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.7V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.7V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RN5RZ37BA-TR-FE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-RN5RZ37BA-TR-FE |
| Product Name | 3.7V 100MA SOT23 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.7 volts |
| IOUT | 0.1000 amps |