The RN5RZ36BA-TR-FE is a CMOS-based low dropout voltage regulator IC with a fixed 3.6V output, designed for battery-powered and handheld communication equipment. It is housed in an SOT-23-5 package and features a typical supply current of 20μA, a standby current of 0.1μA, a dropout voltage of 0.2V at 60mA load, and a ripple rejection of 55dB at 1kHz. Output voltage accuracy is ±2%, with a temperature drift coefficient of ±100ppm/°C. The device includes a chip enable function with active-high logic, fold-back current limit of 50mA, and operates over a 2.0V to 6.0V output range in 0.1V steps.
IC REG LINEAR 3.6V 100MA SOT23-5 Product overview: RN5RZ36BA-TR-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RN5RZ36BA-TR-FE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-RN5RZ36BA-TR-FE |
| Product Name | 3.6V 100MA SOT23 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 3.6 volts |
| IOUT | 0.1000 amps |