The RN5RZ series are CMOS-based low dropout voltage regulators designed for battery-powered and handheld communication equipment, offering fixed output voltages from 2.0V to 6.0V in 0.1V steps, with ±2% accuracy, typ. 20μA supply current, and 0.1μA standby current. Available in SOT-23-5 and SOT-89 packages, they feature typ. 0.2V dropout at 60mA, 55dB ripple rejection at 1kHz, and built-in fold-back current limit at typ. 50mA. The SOT-23-5 variant includes a chip enable pin with selectable active-high or active-low logic, and all versions support high-density board mounting.
IC REG LINEAR 2.9V 100MA SOT23-5 Product overview: RN5RZ29BA-TR-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.9V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.9V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RN5RZ29BA-TR-FE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-RN5RZ29BA-TR-FE |
| Product Name | 2.9V 100MA SOT23 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 2.9 volts |
| IOUT | 0.1000 amps |