The RH5RL44AA-T1-FE is a CMOS-based linear voltage regulator IC from the Rx5RL Series, designed for battery-powered applications requiring ultra-low quiescent current and high output voltage accuracy. It is available in an SOT-89 package, with a fixed output voltage of 4.4V, an input voltage range up to 10.0V, and an output voltage accuracy of ±2.5%. The device operates with a typical quiescent current of 1.1μA at 3.0V to 5.0V input and has a dropout voltage of 0.04V at 1mA output current. It features a temperature-drift coefficient of ±100ppm/°C and line regulation of typ. 0.05%/V. The part is Pb free and designed for use in portable electronics, cameras, and precision voltage reference circuits.
IC REG LINEAR 4.4V 65MA SOT89-3 Product overview: RH5RL44AA-T1-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.4V, 65MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.4V, 65MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-RH5RL44AA-T1-FE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-RH5RL44AA-T1-FE |
| Product Name | 4.4V 65MA SOT89 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 4.4 volts |
| IOUT | 0.0650 amps |