The R5326K006B-TR is a dual 150mA CMOS LDO voltage regulator IC in a DFN(PL)1820-6 package, designed for low-power applications requiring high efficiency and fast transient response. It operates with an input voltage range of 1.4V to 6.0V and provides output voltages from 0.8V to 4.2V in 0.1V steps. The IC switches automatically between low power mode (Typ. 5.5μA per channel at 0mA load) and fast mode (Typ. 50μA per channel at 10mA load), with a standby current of Typ. 0.1μA. Dropout voltage is Typ. 0.19V at 150mA output current, and output accuracy is ±1.0% for output voltages above 1.5V. It includes built-in fold-back current limiting and is recommended for use with 1.0μF to 3.3μF ceramic output capacitors. The part features automatic mode shift and chip enable functionality for power optimization in battery-powered devices.
IC REG LINEAR POS ADJ 150MA 6DFN Product overview: R5326K006B-TR from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-R5326K006B-TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-R5326K006B-TR |
| Product Name | 150MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.8000 volts |
| IOUT | 0.1500 amps |