The R1524N050B-TR-KE is a 200 mA, 36 V input, ultra-low supply current linear voltage regulator in a 5-pin SOT-23-5 package, designed for automotive applications. It features a fixed 5.0 V output with an accuracy of ±0.6% at 25°C, a typical quiescent current of 2.2 µA, and a dropout voltage of 0.6 V at 200 mA output. The device operates from −40°C to 125°C and includes built-in short-circuit, over-current, and thermal shutdown protections. It is AEC-Q100 compliant and recommends use with ceramic output capacitors of 0.1 µF or greater. The part number includes a quality class 'K' designation, indicating test coverage at low, 25°C, and high temperatures.
IC REG LINEAR 5V 200MA SOT23-5 Product overview: R1524N050B-TR-KE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-R1524N050B-TR-KE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-R1524N050B-TR-KE |
| Product Name | 5V 200MA SOT23 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 5 volts |
| IOUT | 0.2000 amps |