The R1516S050B-E2-FE is a 150mA, 36V input LDO regulator from the R1516x Series, featuring a fixed 5.0V output and housed in an HSOP-6J package. It operates from a 4V to 36V input range with a supply current of 29µA and standby current of 0.1µA. The output voltage accuracy is ±1% at 25°C for outputs ≥3.2V, and the device includes built-in foldback current limiting (50mA at short circuit) and thermal shutdown at 160°C. The operating temperature range is -40°C to 105°C, and it is designed for use in home appliances, office equipment, and embedded systems.
IC REG LINEAR 5V 150MA 6HSOP Product overview: R1516S050B-E2-FE from Nisshinbo Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-R1516S050B-E2-FE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-R1516S050B-E2-FE |
| Product Name | 5V 150MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 5 volts |
| IOUT | 0.1500 amps |